Essentra Components Screw Grommets EG-6-01

Description
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural
Request a Quote Datasheet
Description
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - RPC1953-ND - DigiKey
Thief River Falls, MN, United States
Screw Grommets
RPC1953-ND
Screw Grommets RPC1953-ND
Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural

Screw Grommet #8 or #10 Self Tapping Screw Nylon Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number RPC1953-ND
Product Name Screw Grommets
Material Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 6664593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1181 inch (3 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details