Essentra Components Board Supports DLSP-1-14M-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.551"" (14.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.551"" (14.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RP854-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP854-ND
Board Supports RP854-ND
"Board Support Snap Lock / Snap Lock Nylon 0.551"" (14.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.551"" (14.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 14Mm,pk40; Pcb Support Type Essentra Components - 69AC5799 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 14Mm,pk40; Pcb Support Type Essentra Components
69AC5799
Pcb Spacer Support, Nylon 6.6, 14Mm,pk40; Pcb Support Type Essentra Components 69AC5799
PCB SPACER SUPPORT, NYLON 6.6, 14MM,PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14mm; External Width:6mm; Product Range:DLSP-1 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 14MM,PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14mm; External Width:6mm; Product Range:DLSP-1 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RP854-ND 69AC5799
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 14Mm,pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from Brass - A 9B43-A63208 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Brass
View Details