Essentra Components Board Supports DLMSPM-9-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1320-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1320-ND
Board Supports RPC1320-ND
"Board Support Snap Lock / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""

Buy Now Datasheet
Pcb Mini Support Post 14.3Mm High, Pk40; Pcb Support Type Essentra Components - 58T1469 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post 14.3Mm High, Pk40; Pcb Support Type Essentra Components
58T1469
Pcb Mini Support Post 14.3Mm High, Pk40; Pcb Support Type Essentra Components 58T1469
PCB MINI SUPPORT POST 14.3MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.301mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

PCB MINI SUPPORT POST 14.3MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.301mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1320-ND 58T1469
Product Name Board Supports Pcb Mini Support Post 14.3Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Stainless Steel Standoffs - BSO4-032-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details