Essentra Components Board Supports DLMSPM-6-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1505-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1505-ND
Board Supports RPC1505-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Pcb Mini Support Post 9.5Mm High, Pk40; Pcb Support Type Essentra Components - 58T1466 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post 9.5Mm High, Pk40; Pcb Support Type Essentra Components
58T1466
Pcb Mini Support Post 9.5Mm High, Pk40; Pcb Support Type Essentra Components 58T1466
PCB MINI SUPPORT POST 9.5MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

PCB MINI SUPPORT POST 9.5MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1505-ND 58T1466
Product Name Board Supports Pcb Mini Support Post 9.5Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details