Essentra Components Board Supports DLMSPM-12-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1315-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1315-ND
Board Supports RPC1315-ND
"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Pcb Mini Support Post 19.1Mm High; Pcb Support Type Essentra Components - 58T1457 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post 19.1Mm High; Pcb Support Type Essentra Components
58T1457
Pcb Mini Support Post 19.1Mm High; Pcb Support Type Essentra Components 58T1457
PCB MINI SUPPORT POST 19.1MM HIGH; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.05mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer H RoHS Compliant: Yes

PCB MINI SUPPORT POST 19.1MM HIGH; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.05mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer H RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1315-ND 58T1457
Product Name Board Supports Pcb Mini Support Post 19.1Mm High; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2808913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hexagonal Spacer With #4-40 Thread, Made From Aluminum Alloy - A 9A43-E44008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details