Essentra Components Board Supports DLCBSM-6-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1495-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1495-ND
Board Supports RPC1495-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Pcb Support Dual Lock 9.5Mm High, Pk40; Pcb Support Type Essentra Components - 58T1448 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Dual Lock 9.5Mm High, Pk40; Pcb Support Type Essentra Components
58T1448
Pcb Support Dual Lock 9.5Mm High, Pk40; Pcb Support Type Essentra Components 58T1448
PCB SUPPORT DUAL LOCK 9.5MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall RoHS Compliant: Yes

PCB SUPPORT DUAL LOCK 9.5MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1495-ND 58T1448
Product Name Board Supports Pcb Support Dual Lock 9.5Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details