Essentra Components Board Supports DLCBSM-4-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1494-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1494-ND
Board Supports RPC1494-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Support Dual Lock 6.4Mm High; Pcb Support Type Essentra Components - 58T1446 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Dual Lock 6.4Mm High; Pcb Support Type Essentra Components
58T1446
Pcb Support Dual Lock 6.4Mm High; Pcb Support Type Essentra Components 58T1446
PCB SUPPORT DUAL LOCK 6.4MM HIGH; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall Length:9.5mm; RoHS Compliant: Yes

PCB SUPPORT DUAL LOCK 6.4MM HIGH; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.35mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall Length:9.5mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1494-ND 58T1446
Product Name Board Supports Pcb Support Dual Lock 6.4Mm High; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details