Essentra Components Board Supports DLCBS-8-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1732-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1732-ND
Board Supports RPC1732-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Support Dual Lock 12.7Mm High, Pk40; Pcb Support Type Essentra Components - 58T1444 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Dual Lock 12.7Mm High, Pk40; Pcb Support Type Essentra Components
58T1444
Pcb Support Dual Lock 12.7Mm High, Pk40; Pcb Support Type Essentra Components 58T1444
PCB SUPPORT DUAL LOCK 12.7MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall RoHS Compliant: Yes

PCB SUPPORT DUAL LOCK 12.7MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1732-ND 58T1444
Product Name Board Supports Pcb Support Dual Lock 12.7Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1 inch (25.4 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details