Essentra Components Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Essentra Components DGB-5

Description
BLANK GROMMET, VINYL, 12.4MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:12.4MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
BLANK GROMMET, VINYL, 12.4MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:12.4MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Essentra Components - 28AH1161 - Newark, An Avnet Company
Chicago, IL, United States
Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Essentra Components
28AH1161
Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Essentra Components 28AH1161
BLANK GROMMET, VINYL, 12.4MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:12.4MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

BLANK GROMMET, VINYL, 12.4MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:12.4MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 28AH1161
Product Name Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Essentra Components
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60BL - LSU60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details