Essentra Components Cable Glands, Right Angle CGRA011A

Description
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.
Description
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Cable Glands, Right Angle - CGRA011A - Essentra Components
Erie, PA, USA
Cable Glands, Right Angle
CGRA011A
Cable Glands, Right Angle CGRA011A
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

Supplier's Site
Cable Gland, 5Mm-8Mm, Pa66, 11.7Mm; Thread Size Imperial Essentra Components - 66AJ3244 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 5Mm-8Mm, Pa66, 11.7Mm; Thread Size Imperial Essentra Components
66AJ3244
Cable Gland, 5Mm-8Mm, Pa66, 11.7Mm; Thread Size Imperial Essentra Components 66AJ3244
CABLE GLAND, 5MM-8MM, PA66, 11.7MM; Thread Size - Imperial:0.461"; Thread Size - Metric:11.7mm; Cable Diameter Min:5mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68RoHS Compliant: Yes

CABLE GLAND, 5MM-8MM, PA66, 11.7MM; Thread Size - Imperial:0.461"; Thread Size - Metric:11.7mm; Cable Diameter Min:5mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number CGRA011A 66AJ3244
Product Name Cable Glands, Right Angle Cable Gland, 5Mm-8Mm, Pa66, 11.7Mm; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2206244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3150 to 0.4331 inch (8 to 11 mm)
View Details