Essentra Components Cable Glands, Straight CG-PG9-1-BK

Description
Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
Request a Quote Datasheet
Description
Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands, Straight - CG-PG9-1-BK - Essentra Components
Erie, PA, USA
Cable Glands, Straight
CG-PG9-1-BK
Cable Glands, Straight CG-PG9-1-BK
Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs

Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs

Supplier's Site
Cable and Cord Grips - RPC1899-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
RPC1899-ND
Cable and Cord Grips RPC1899-ND
"Cable Gland 0.08"" ~ 0.24"" (2.0mm ~ 6.0mm) Nylon PG9 Black"

"Cable Gland 0.08"" ~ 0.24"" (2.0mm ~ 6.0mm) Nylon PG9 Black"

Buy Now Datasheet
Cable Gland, Pg9, 2Mm-6Mm, Ip68, Black; Thread Size Imperial Essentra Components - 85AH9222 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg9, 2Mm-6Mm, Ip68, Black; Thread Size Imperial Essentra Components
85AH9222
Cable Gland, Pg9, 2Mm-6Mm, Ip68, Black; Thread Size Imperial Essentra Components 85AH9222
CABLE GLAND, PG9, 2MM-6MM, IP68, BLACK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:6mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, PG9, 2MM-6MM, IP68, BLACK; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:6mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number CG-PG9-1-BK RPC1899-ND 85AH9222
Product Name Cable Glands, Straight Cable and Cord Grips Cable Gland, Pg9, 2Mm-6Mm, Ip68, Black; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2100633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details