Essentra Components Cable and Cord Grips CG-PG11-1-BK

Description
"Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Nylon PG11 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Nylon PG11 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - RPC3634-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
RPC3634-ND
Cable and Cord Grips RPC3634-ND
"Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Nylon PG11 Black"

"Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Nylon PG11 Black"

Buy Now Datasheet
Cable Gland, Pg11, 3Mm-7Mm, Ip68, Black; Thread Size Imperial Essentra Components - 66AJ3228 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg11, 3Mm-7Mm, Ip68, Black; Thread Size Imperial Essentra Components
66AJ3228
Cable Gland, Pg11, 3Mm-7Mm, Ip68, Black; Thread Size Imperial Essentra Components 66AJ3228
CABLE GLAND, PG11, 3MM-7MM, IP68, BLACK; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, PG11, 3MM-7MM, IP68, BLACK; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number RPC3634-ND 66AJ3228
Product Name Cable and Cord Grips Cable Gland, Pg11, 3Mm-7Mm, Ip68, Black; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2647320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.3543 inch (6 to 9 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details