MOCAP LLC Center Pull Tapered Plastic Plugs CP2.69/2.86

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Tapered Plastic Plugs - CP2.69/2.86 - MOCAP LLC
Park Hills, MO, United States
Center Pull Tapered Plastic Plugs
CP2.69/2.86
Center Pull Tapered Plastic Plugs CP2.69/2.86
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CP2.69/2.86
Product Name Center Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP1.32/1.41 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5512 inch (14 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.75/.85 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Pull Plugs - MEPP.180 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details
Push-in Plugs for SAE and NPT Threads - PIP0313 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2362 inch (6 mm)
Material Polyethylene (PE)
View Details