Essentra Components Antislip Pad, Square, Pk40; Bumper / Feet Mounting Essentra Components ASPS-8-125

Description
ANTISLIP PAD, SQUARE, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
ANTISLIP PAD, SQUARE, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antislip Pad, Square, Pk40; Bumper / Feet Mounting Essentra Components - 58T4533 - Newark, An Avnet Company
Chicago, IL, United States
Antislip Pad, Square, Pk40; Bumper / Feet Mounting Essentra Components
58T4533
Antislip Pad, Square, Pk40; Bumper / Feet Mounting Essentra Components 58T4533
ANTISLIP PAD, SQUARE, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

ANTISLIP PAD, SQUARE, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58T4533
Product Name Antislip Pad, Square, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-M5-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Spacers - 2240461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details