Essentra Components Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components ASPS-12-062

Description
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components - 61AC6257 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components
61AC6257
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components 61AC6257
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC6257
Product Name Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Stainless Steel Standoffs - BS0S-3.5M3.25 - bisco industries
Specs
Type & Shape Standoff
View Details