Essentra Components Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components ASPR-12-125

Description
ANTISLIP PAD, ROUND, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:3.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
ANTISLIP PAD, ROUND, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:3.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components - 58T4526 - Newark, An Avnet Company
Chicago, IL, United States
Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components
58T4526
Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components 58T4526
ANTISLIP PAD, ROUND, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:3.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

ANTISLIP PAD, ROUND, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:3.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58T4526
Product Name Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
20mm Long, 4mm Dia. Steel Spring Post - S7270YM4020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7874 inch (20 mm)
View Details