Essentra Components Hole Plugs - Tapered Caps 62PP068BG10

Description
"Hole Plug 0.687"" (17.45mm) Nylon Natural"
Request a Quote Datasheet
Description
"Hole Plug 0.687"" (17.45mm) Nylon Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 145-62PP068BG10-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-62PP068BG10-ND
Hole Plugs - Tapered Caps 145-62PP068BG10-ND
"Hole Plug 0.687"" (17.45mm) Nylon Natural"

"Hole Plug 0.687"" (17.45mm) Nylon Natural"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Plugs, Stoppers, and Inserts
Product Number 145-62PP068BG10-ND
Product Name Hole Plugs - Tapered Caps
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

16 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 16.08 mm
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Cable Gland Plugs - 2116788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M12
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details