Essentra Components Grommet, Epdm Rubber, 27Mm, Black; Grommet Type Essentra Components 498116

Description
GROMMET, EPDM RUBBER, 27MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:21mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:27mm; Panel Thickness Max:1mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 27MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:21mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:27mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 27Mm, Black; Grommet Type Essentra Components - 66AJ5481 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 27Mm, Black; Grommet Type Essentra Components
66AJ5481
Grommet, Epdm Rubber, 27Mm, Black; Grommet Type Essentra Components 66AJ5481
GROMMET, EPDM RUBBER, 27MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:21mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:27mm; Panel Thickness Max:1mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 27MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:21mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:27mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5481
Product Name Grommet, Epdm Rubber, 27Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/CM - S445/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details