Essentra Components Grommet, Epdm Rubber, 9Mm, Black; Grommet Type Essentra Components 498079

Description
GROMMET, EPDM RUBBER, 9MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:9mm; Panel Thickness Max:4mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 9MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:9mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 9Mm, Black; Grommet Type Essentra Components - 66AJ5446 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 9Mm, Black; Grommet Type Essentra Components
66AJ5446
Grommet, Epdm Rubber, 9Mm, Black; Grommet Type Essentra Components 66AJ5446
GROMMET, EPDM RUBBER, 9MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:9mm; Panel Thickness Max:4mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 9MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:9mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5446
Product Name Grommet, Epdm Rubber, 9Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details