RS Components, Ltd. Heat Shrink Tubing 2887444

Description
Heat Shrink PO 2.4x1.2mm 2:1 BLK 150M
Request a Quote
Description
Heat Shrink PO 2.4x1.2mm 2:1 BLK 150M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Heat Shrink Tubing
2887444
Heat Shrink Tubing 2887444
Heat Shrink PO 2.4x1.2mm 2:1 BLK 150M

Heat Shrink PO 2.4x1.2mm 2:1 BLK 150M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2887444
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2116258 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Cable Sleeves - 1812024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details
Cable Sleeves - 101729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Heat Shrink Tubing - 2417488 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details