Essentra Components Feet, Dome, Pu, 2.2Mm, Clear, Pk392; Bumper / Feet Mounting Essentra Components 462156

Description
FEET, DOME, PU, 2.2MM, CLEAR, PK392; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
FEET, DOME, PU, 2.2MM, CLEAR, PK392; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 2.2Mm, Clear, Pk392; Bumper / Feet Mounting Essentra Components - 83AH8499 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 2.2Mm, Clear, Pk392; Bumper / Feet Mounting Essentra Components
83AH8499
Feet, Dome, Pu, 2.2Mm, Clear, Pk392; Bumper / Feet Mounting Essentra Components 83AH8499
FEET, DOME, PU, 2.2MM, CLEAR, PK392; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

FEET, DOME, PU, 2.2MM, CLEAR, PK392; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8499
Product Name Feet, Dome, Pu, 2.2Mm, Clear, Pk392; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers