Essentra Components Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components 461235

Description
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components - 83AH8497 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components
83AH8497
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components 83AH8497
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8497
Product Name Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Stainless Steel Standoffs - BS-632-3 - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Spacers - 304156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details