Essentra Components Board Spacers, Standoffs 36832MF100

Description
"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36832MF100-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36832MF100-ND
Board Spacers, Standoffs 145-36832MF100-ND
"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Essentra Components - 28AH1396 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Essentra Components
28AH1396
Standoff, Hex Male-Female, 34.93Mm; Standoff Material Essentra Components 28AH1396
STANDOFF, HEX MALE-FEMALE, 34.93MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:9.53mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 34.93MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.93mm; External Width:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36832MF100-ND 28AH1396
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 34.93Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details