Essentra Components Board Spacers, Standoffs 36832MF025

Description
"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36832MF025-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36832MF025-ND
Board Spacers, Standoffs 145-36832MF025-ND
"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 15.88Mm; Standoff Material Essentra Components - 28AH1391 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 15.88Mm; Standoff Material Essentra Components
28AH1391
Standoff, Hex Male-Female, 15.88Mm; Standoff Material Essentra Components 28AH1391
STANDOFF, HEX MALE-FEMALE, 15.88MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:15.88mm; External Width:9.53mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 15.88MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:15.88mm; External Width:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36832MF025-ND 28AH1391
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 15.88Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers