Essentra Components Board Spacers, Standoffs 36440MF075

Description
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36440MF075-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36440MF075-ND
Board Spacers, Standoffs 145-36440MF075-ND
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 23.81Mm; Standoff Material Essentra Components - 28AH1382 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 23.81Mm; Standoff Material Essentra Components
28AH1382
Standoff, Hex Male-Female, 23.81Mm; Standoff Material Essentra Components 28AH1382
STANDOFF, HEX MALE-FEMALE, 23.81MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 23.81MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36440MF075-ND 28AH1382
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 23.81Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-6440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details