Essentra Components Board Supports 27DSP00125

Description
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 145-27DSP00125-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
145-27DSP00125-ND
Board Supports 145-27DSP00125-ND
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number 145-27DSP00125-ND
Product Name Board Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
1/4 Round Swage Standoff - 1560C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details