Essentra Components Board Supports 27DMSP00820

Description
"Board Support Snap Lock / Snap Lock Nylon 0.820"" (20.83mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.820"" (20.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 145-27DMSP00820-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
145-27DMSP00820-ND
Board Supports 145-27DMSP00820-ND
"Board Support Snap Lock / Snap Lock Nylon 0.820"" (20.83mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.820"" (20.83mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number 145-27DMSP00820-ND
Product Name Board Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Stainless Steel Standoffs - BSO4-632-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Supports - 3035251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details