Essentra Components Bushings, Grommets 23MP07W20

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-23MP07W20-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-23MP07W20-ND
Bushings, Grommets 145-23MP07W20-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components - 66AJ5342 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components
66AJ5342
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components 66AJ5342
GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:9.4mm; Cable Diameter Max:10.8mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:9.4mm; Cable Diameter Max:10.8mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-23MP07W20-ND 66AJ5342
Product Name Bushings, Grommets Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details