Essentra Components Bushings, Grommets 23MP05P40

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7225-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7225-ND
Bushings, Grommets RPC7225-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components - 86AH1762 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components
86AH1762
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components 86AH1762
GROMMET, NYLON, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:12.7mm; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

GROMMET, NYLON, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:12.7mm; Panel Thickness Max:2.5mm; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7225-ND 86AH1762
Product Name Bushings, Grommets Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
CABLE GROMMET - CHC-18/GA - CHC-18/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details