Essentra Components Bushings, Grommets 22MP04375

Description
"Circular - 0.437"" (11.10mm) Bushing 0.312"" (7.92mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.437"" (11.10mm) Bushing 0.312"" (7.92mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7247-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7247-ND
Bushings, Grommets RPC7247-ND
"Circular - 0.437"" (11.10mm) Bushing 0.312"" (7.92mm) Black"

"Circular - 0.437"" (11.10mm) Bushing 0.312"" (7.92mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 0.437, Black; Grommet Type Essentra Components - 66AJ5130 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.437, Black; Grommet Type Essentra Components
66AJ5130
Grommet, Nylon 6, 0.437, Black; Grommet Type Essentra Components 66AJ5130
GROMMET, NYLON 6, 0.437", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.437"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.437", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.437"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7247-ND 66AJ5130
Product Name Bushings, Grommets Grommet, Nylon 6, 0.437, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details