Essentra Components Bushings, Grommets 22MP04374W

Description
"Circular - 0.437"" (11.10mm) Bushing 0.250"" (6.35mm) White"
Request a Quote Datasheet
Description
"Circular - 0.437"" (11.10mm) Bushing 0.250"" (6.35mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP04374W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP04374W-ND
Bushings, Grommets 145-22MP04374W-ND
"Circular - 0.437"" (11.10mm) Bushing 0.250"" (6.35mm) White"

"Circular - 0.437"" (11.10mm) Bushing 0.250"" (6.35mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.437, White; Grommet Type Essentra Components - 66AJ5129 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.437, White; Grommet Type Essentra Components
66AJ5129
Grommet, Nylon 6, 0.437, White; Grommet Type Essentra Components 66AJ5129
GROMMET, NYLON 6, 0.437", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.25"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.437"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.437", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.25"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.437"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP04374W-ND 66AJ5129
Product Name Bushings, Grommets Grommet, Nylon 6, 0.437, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
CABLE GROMMET - V60/BLK - V60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details