Essentra Components Grommet, Nylon 6.6, 0.625, White; Grommet Type Essentra Components 22AF0625W

Description
GROMMET, NYLON 6.6, 0.625", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.437"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.625"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 0.625", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.437"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.625"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 0.625, White; Grommet Type Essentra Components - 66AJ5034 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 0.625, White; Grommet Type Essentra Components
66AJ5034
Grommet, Nylon 6.6, 0.625, White; Grommet Type Essentra Components 66AJ5034
GROMMET, NYLON 6.6, 0.625", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.437"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.625"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

GROMMET, NYLON 6.6, 0.625", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.437"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.625"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5034
Product Name Grommet, Nylon 6.6, 0.625, White; Grommet Type Essentra Components
Outside Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 3-15/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details