Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WASHERS
ESSENTRA COMPONENTS
17W09372 -- STANDARD WASHERS
Essentra Components
Standard Washers
17W09372
Description
"Flat Washer 0.060"" (1.52mm) Thick Nylon"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Flat Washer 0.060"" (1.52mm) Thick Nylon"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Standard Washers
RPC10023-ND
Standard Washers
RPC10023-ND
"Flat Washer 0.060"" (1.52mm) Thick Nylon"
"Flat Washer 0.060"" (1.52mm) Thick Nylon"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Washers
Product Number
RPC10023-ND
Product Name
Standard Washers
Washer Type
Flat or USS
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Flat Washers
31906
Specs
Washer Type
Flat or USS
Material
Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish
BlackOxide
View Details
Rotor Clip Company, Inc.
Washers & Shims
PW-130X160X0.3
Specs
Thickness
0.250 to 0.300 inch (6.350 to 7.620 mm)
View Details
Keystone Electronics Corp.
Stainless Steel Lock Washer
7248-2
Specs
Washer Type
Lockwasher, Helical Spring
Material
StainlessSteel
Outside Diameter
0.197 inch (5.004 mm)
View Details
4
suppliers
SPIROL
Disc Springs
DIN EN 16983 (formerly DIN 2093)
Specs
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details