Essentra Components Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components 16228

Description
GROMMET, ELASTOMER, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:22mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:26mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:22mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:26mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components - 66AJ5028 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components
66AJ5028
Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components 66AJ5028
GROMMET, ELASTOMER, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:22mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:26mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:22mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:26mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5028
Product Name Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details