Essentra Components Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components 16216

Description
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components - 66AJ5016 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components
66AJ5016
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components 66AJ5016
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:20mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5016
Product Name Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 401949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6260 inch (15.9 mm)
Groove Width 0.0591 to 0.0787 inch (1.5 to 2 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details