Keystone Electronics Corp. Rubber Grommet 731

Description
Part Number: 731 "ID": .187 [4.7] For Panel Thickness: .032 [.8] - .062 [1.6] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet
Description
Part Number: 731 "ID": .187 [4.7] For Panel Thickness: .032 [.8] - .062 [1.6] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 731 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
731
Rubber Grommet 731
Part Number: 731 "ID": .187 [4.7] For Panel Thickness: .032 [.8] - .062 [1.6] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 731

  • "ID": .187 [4.7]
  • For Panel Thickness: .032 [.8] - .062 [1.6]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now
Bushings, Grommets - 36-731-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-731-ND
Bushings, Grommets 36-731-ND
"Circular - 0.312"" (7.92mm) Grommet 0.187"" (4.75mm) Black"

"Circular - 0.312"" (7.92mm) Grommet 0.187"" (4.75mm) Black"

Buy Now Datasheet
Grommet, Buna S, 7.93Mm, Open; Grommet Type Keystone - 92B3803 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Buna S, 7.93Mm, Open; Grommet Type Keystone
92B3803
Grommet, Buna S, 7.93Mm, Open; Grommet Type Keystone 92B3803
GROMMET, BUNA S, 7.93MM, OPEN; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.75mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:7.93mm; Panel Thickness Max:15.75mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, BUNA S, 7.93MM, OPEN; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.75mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:7.93mm; Panel Thickness Max:15.75mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 731 36-731-ND 92B3803
Product Name Rubber Grommet Bushings, Grommets Grommet, Buna S, 7.93Mm, Open; Grommet Type Keystone
Inside Diameter 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8494-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Bushings, Grommets - 36-8473-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 747 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Screw Grommets - 36-768-ND - DigiKey
Keystone Electronics Corp.
View Details