Essentra Components Board Spacers, Standoffs 15TSP005

Description
"Round Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP005-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP005-ND
Board Spacers, Standoffs 145-15TSP005-ND
"Round Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"

"Round Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components - 28AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components
28AH1360
Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components 28AH1360
STANDOFF, ROUND FEMALE-FEMALE, 25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 25.4MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP005-ND 28AH1360
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 25.4Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Brass - A 9B43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.1875 inch (4.76 mm)
View Details