ROUND SPACER, .140 ID, .375 OD, Product overview: 13SP393 from Essentra Components is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-13SP393 can be used for catalog matching and distributor lookup.
Manufacturer: Essentra Components
Win Source Part Number: 896932-13SP393
Series: MicroPlastics
Features: Round Spacer Unthreaded - Nylon 1.500" (38.10mm) Natural
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 3926.90.9985
"Round Spacer Unthreaded Nylon 1.500"" (38.10mm) Natural"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 582-13SP393 | 13SP393 | 145-13SP393-ND |
| Product Name | Standoff And Spacer | Board Spacers, Standoffs - 13SP393 | Board Spacers, Standoffs |
| Type & Shape | Spacer; Standoff | Standoff | Spacer; Round |