Essentra Components Bushings, Grommets 1342664

Description
"Rectangular - 0.738"" L x 0.492"" W (18.75mm x 12.50mm) Grommet - Edging, U Shape"
Request a Quote Datasheet
Description
"Rectangular - 0.738"" L x 0.492"" W (18.75mm x 12.50mm) Grommet - Edging, U Shape"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6275-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6275-ND
Bushings, Grommets RPC6275-ND
"Rectangular - 0.738"" L x 0.492"" W (18.75mm x 12.50mm) Grommet - Edging, U Shape"

"Rectangular - 0.738"" L x 0.492"" W (18.75mm x 12.50mm) Grommet - Edging, U Shape"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number RPC6275-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details