Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WASHERS
ESSENTRA COMPONENTS
12SWS4022 -- BUSHING, SHOULDER WASHERS
Essentra Components
Bushing, Shoulder Washers
12SWS4022
Description
"Shoulder Washer 0.125"" (3.18mm) Thick Nylon"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Shoulder Washer 0.125"" (3.18mm) Thick Nylon"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
RPC9309-ND
Bushing, Shoulder Washers
RPC9309-ND
"Shoulder Washer 0.125"" (3.18mm) Thick Nylon"
"Shoulder Washer 0.125"" (3.18mm) Thick Nylon"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Washers
Product Number
RPC9309-ND
Product Name
Bushing, Shoulder Washers
Material
Nylon
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Shoulder Washer
3106
Specs
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.171 inch (4.343 mm)
View Details
4
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel Split Lock Washers for M2 Screw, 2.1mm (ID), 4.4mm (OD)
MD0127MXO020
Specs
Washer Type
Lockwasher, Helical Spring
Material
StainlessSteel; Stainless Steel
Inside Diameter
0.083 inch (2.100 mm)
View Details
RS Components, Ltd.
Washers
530270
Specs
Material
Vulcanised fibre
Finish
Plain
Inside Diameter
0.512 inch (13.000 mm)
View Details
APM Hexseal Corp.
Bushing Seal
60225
Specs
Washer Type
Self-sealing
Material
StainlessSteel; Silicone Rubber
Special Fitting Configuration
Not Applicable
View Details