TE Connectivity Cable Ties 171353-4

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 3 - 44 MM  [.12 - 1.73 INCH ] Product Length : 186 MM  [7.3 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 3 - 44 MM  [.12 - 1.73 INCH ] Product Length : 186 MM  [7.3 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 171353-4 - TE Connectivity
Berwyn, PA, United States
Cable Ties
171353-4
Cable Ties 171353-4
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 3 - 44 MM  [.12 - 1.73 INCH ] Product Length : 186 MM  [7.3 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 3 - 44 MM  [.12 - 1.73 INCH ]
  • Product Length : 186 MM  [7.3 INCH ]
  • Product Thickness : 1.2 MM  [.047 INCH ]
  • Product Width : 4 MM  [.157 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 30
  • Tensile Strength (NEWT) : 133.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 171353-4
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Markers - A109520-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers
Cable Ties - 2-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Ties - 2-2530591-6 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers