MOCAP LLC Push-in Plugs for SAE and NPT Threads PIP0813

Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-in Plugs for SAE and NPT Threads - PIP0813 - MOCAP LLC
Park Hills, MO, United States
Push-in Plugs for SAE and NPT Threads
PIP0813
Push-in Plugs for SAE and NPT Threads PIP0813
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Designed to Simply Snap into Place to Protect Threads
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PIP0813
Product Name Push-in Plugs for SAE and NPT Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP.53/.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Plugs for Schedule 40 Round Pipes - 6 - MOCAP LLC
Specs
Overall Length 0.6811 inch (17.3 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.250/437 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for Type L and M Tubing - GKP0750 - MOCAP LLC
Specs
Features Flange
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details