Essentra Components Integrated Circuits (ICs) - Interface - Controllers 1085A

Description
Category: Integrated Circuits (ICs)>Interface>Cont rollers Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Color: Red, Yellow-Green Material: PVC Flange Diameter: 0.072" (1.83mm) Diameter - Inside: 0.362" (9.20mm) Diameter - Outside: 1.500" (38.10mm)
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Interface>Cont rollers Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Color: Red, Yellow-Green Material: PVC Flange Diameter: 0.072" (1.83mm) Diameter - Inside: 0.362" (9.20mm) Diameter - Outside: 1.500" (38.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
Integrated Circuits (ICs) - Interface - Controllers
Category: Integrated Circuits (ICs)>Interface>Cont rollers Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Color: Red, Yellow-Green Material: PVC Flange Diameter: 0.072" (1.83mm) Diameter - Inside: 0.362" (9.20mm) Diameter - Outside: 1.500" (38.10mm)

Category: Integrated Circuits (ICs)>Interface>Controllers
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Color: Red, Yellow-Green
Material: PVC
Flange Diameter: 0.072" (1.83mm)
Diameter - Inside: 0.362" (9.20mm)
Diameter - Outside: 1.500" (38.10mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details