Essentra Components Pcb Mounting Spacer, Nylon 6.6, 17.6Mm; Pcb Support Type Essentra Components 100209100002

Description
PCB MOUNTING SPACER, NYLON 6.6, 17.6MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.6mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 17.6MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.6mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 17.6Mm; Pcb Support Type Essentra Components - 61AC8610 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 17.6Mm; Pcb Support Type Essentra Components
61AC8610
Pcb Mounting Spacer, Nylon 6.6, 17.6Mm; Pcb Support Type Essentra Components 61AC8610
PCB MOUNTING SPACER, NYLON 6.6, 17.6MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.6mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 17.6MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.6mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8610
Product Name Pcb Mounting Spacer, Nylon 6.6, 17.6Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 2699029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers