The Jergens Plastic Locking Wing Knob with Stud is a glass-fiber reinforced black technopolymer knob with a zinc-plated steel stud featuring a chamfered flat end, resistant to solvents, oils, greases, and other chemical agents. It has a body diameter of 1.02 inches, a height of 0.51 inches, and a stud length of 0.500 inches with a 10-32 thread. The stud length variant of 0.750 inches is also available in the same series.
Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Nuts |
| Product Number | 33765 |
| Product Name | Plastic Locking Wing Knob with Stud by ELESA® |
| Type | Wing Nut; Locknut |