Essentra Components Grommet, Nylon, 6.35Mm; Grommet Type Essentra Components 04MP0250ATB

Description
GROMMET, NYLON, 6.35MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.95mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:6.35mm; Panel Thickness Max:3.17mm; Grommet Colour:-; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON, 6.35MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.95mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:6.35mm; Panel Thickness Max:3.17mm; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon, 6.35Mm; Grommet Type Essentra Components - 66AJ4980 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 6.35Mm; Grommet Type Essentra Components
66AJ4980
Grommet, Nylon, 6.35Mm; Grommet Type Essentra Components 66AJ4980
GROMMET, NYLON, 6.35MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.95mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:6.35mm; Panel Thickness Max:3.17mm; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON, 6.35MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.95mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:6.35mm; Panel Thickness Max:3.17mm; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4980
Product Name Grommet, Nylon, 6.35Mm; Grommet Type Essentra Components
Outside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 117245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details