Espressif Systems RF and Wireless - RF Transceiver ICs ESP8285N08

Description
Win Source Part Number: 1373286-ESP8285N08 Category: RF and Wireless - RF Transceiver ICs Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP8285 Product Status: Active Frequency: 2.4GHz ~ 2.483GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: ESP8285 Mounting Type: Surface Mount Voltage - Supply: 2.7V ~ 3.6V RF Family/Standard: Bluetooth, Cellular, WiFi Protocol: 802.11b/g/n Modulation: 64QAM, BPSK, CCK, DSSS, OFDM Power - Output: 20dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART Current - Receiving: 72mA ~ 73mA Current - Transmitting: 142mA ~ 197mA Data Rate (Max): 72.2Mbps GPIO: 17
Request a Quote Datasheet
Description
Win Source Part Number: 1373286-ESP8285N08 Category: RF and Wireless - RF Transceiver ICs Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP8285 Product Status: Active Frequency: 2.4GHz ~ 2.483GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: ESP8285 Mounting Type: Surface Mount Voltage - Supply: 2.7V ~ 3.6V RF Family/Standard: Bluetooth, Cellular, WiFi Protocol: 802.11b/g/n Modulation: 64QAM, BPSK, CCK, DSSS, OFDM Power - Output: 20dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART Current - Receiving: 72mA ~ 73mA Current - Transmitting: 142mA ~ 197mA Data Rate (Max): 72.2Mbps GPIO: 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373286-ESP8285N08 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373286-ESP8285N08
RF and Wireless - RF Transceiver ICs 1373286-ESP8285N08
Win Source Part Number: 1373286-ESP8285N08 Category: RF and Wireless - RF Transceiver ICs Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP8285 Product Status: Active Frequency: 2.4GHz ~ 2.483GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: ESP8285 Mounting Type: Surface Mount Voltage - Supply: 2.7V ~ 3.6V RF Family/Standard: Bluetooth, Cellular, WiFi Protocol: 802.11b/g/n Modulation: 64QAM, BPSK, CCK, DSSS, OFDM Power - Output: 20dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART Current - Receiving: 72mA ~ 73mA Current - Transmitting: 142mA ~ 197mA Data Rate (Max): 72.2Mbps GPIO: 17

Win Source Part Number: 1373286-ESP8285N08
Category: RF and Wireless - RF Transceiver ICs
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP8285
Product Status: Active
Frequency: 2.4GHz ~ 2.483GHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Base Product Number: ESP8285
Mounting Type: Surface Mount
Voltage - Supply: 2.7V ~ 3.6V
RF Family/Standard: Bluetooth, Cellular, WiFi
Protocol: 802.11b/g/n
Modulation: 64QAM, BPSK, CCK, DSSS, OFDM
Power - Output: 20dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Current - Receiving: 72mA ~ 73mA
Current - Transmitting: 142mA ~ 197mA
Data Rate (Max): 72.2Mbps
GPIO: 17

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Transceiver ICs - ESP8285N08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
ESP8285N08
Radio Frequency Chip/Antenna >> RF Transceiver ICs ESP8285N08
72.2Mbps Bluetooth,Cellular,W iFi 2.4GHz~2.483GHz ADC,GPIO,I2C,I2S,PWM ,SDIO,SPI,UART QFN-32-EP(5x5) RF Transceiver ICs ROHS

72.2Mbps Bluetooth,Cellular,WiFi 2.4GHz~2.483GHz ADC,GPIO,I2C,I2S,PWM,SDIO,SPI,UART QFN-32-EP(5x5) RF Transceiver ICs ROHS

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
ESP8285N08
RF and Wireless - RF Transceiver ICs ESP8285N08
SMD IC ESP8285N08, 1MB SPI FLASH

SMD IC ESP8285N08, 1MB SPI FLASH

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1373286-ESP8285N08 ESP8285N08 ESP8285N08
Product Name RF and Wireless - RF Transceiver ICs Radio Frequency Chip/Antenna >> RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2483 MHz 2400 to 2483 MHz 2400 to 2483 MHz
Sensitivity -97 dBm -97 dBm
Output Power 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details