Espressif Systems RF Transceiver ICs - ESP8089 ESP8089

Description
Manufacturer: Espressif Systems Win Source Part Number: 802273-ESP8089 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.5dBm Sensitivity: -98dBm Current - Receiving: 60mA RF Family/Standard: WiFi Serial Interfaces: SPI, UART GPIO: 2 Current - Transmitting: 215mA Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 54Mbps Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Espressif Systems Win Source Part Number: 802273-ESP8089 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.5dBm Sensitivity: -98dBm Current - Receiving: 60mA RF Family/Standard: WiFi Serial Interfaces: SPI, UART GPIO: 2 Current - Transmitting: 215mA Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 54Mbps Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ESP8089 - 802273-ESP8089 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ESP8089
802273-ESP8089
RF Transceiver ICs - ESP8089 802273-ESP8089
Manufacturer: Espressif Systems Win Source Part Number: 802273-ESP8089 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Power - Output: 18.5dBm Sensitivity: -98dBm Current - Receiving: 60mA RF Family/Standard: WiFi Serial Interfaces: SPI, UART GPIO: 2 Current - Transmitting: 215mA Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 54Mbps Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Espressif Systems
Win Source Part Number: 802273-ESP8089
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Power - Output: 18.5dBm
Sensitivity: -98dBm
Current - Receiving: 60mA
RF Family/Standard: WiFi
Serial Interfaces: SPI, UART
GPIO: 2
Current - Transmitting: 215mA
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 54Mbps
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 802273-ESP8089
Product Name RF Transceiver ICs - ESP8089
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details