Espressif Systems WiFi Modules (802.11) ESP32-WROVER-IB (8MB)

Description
WiFi Modules (802.11) SMD Module, ESP32-D0WD, 64Mbits PSRAM, 64Mbits SPI flash, IPEX Antenna connector
Datasheet
Description
WiFi Modules (802.11) SMD Module, ESP32-D0WD, 64Mbits PSRAM, 64Mbits SPI flash, IPEX Antenna connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
ESP32-WROVER-IB (8MB)
WiFi Modules (802.11) ESP32-WROVER-IB (8MB)
WiFi Modules (802.11) SMD Module, ESP32-D0WD, 64Mbits PSRAM, 64Mbits SPI flash, IPEX Antenna connector

WiFi Modules (802.11) SMD Module, ESP32-D0WD, 64Mbits PSRAM, 64Mbits SPI flash, IPEX Antenna connector

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ESP32-WROVER-IB (8MB)
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF2401AG-REEL7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details