Espressif Systems WiFi Modules (802.11) ESP32-WROVER (8MB)

Description
WiFi Modules (802.11) SMD Module, ESP32-D0WDQ6, 64Mbits PSRAM, 64Mbits SPI flash, PCB Antenna
Datasheet
Description
WiFi Modules (802.11) SMD Module, ESP32-D0WDQ6, 64Mbits PSRAM, 64Mbits SPI flash, PCB Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
ESP32-WROVER (8MB)
WiFi Modules (802.11) ESP32-WROVER (8MB)
WiFi Modules (802.11) SMD Module, ESP32-D0WDQ6, 64Mbits PSRAM, 64Mbits SPI flash, PCB Antenna

WiFi Modules (802.11) SMD Module, ESP32-D0WDQ6, 64Mbits PSRAM, 64Mbits SPI flash, PCB Antenna

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ESP32-WROVER (8MB)
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L05-QDAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details